Win Source Part Number: 1099694-TLE4253GSXUM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 15 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): Tracking
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MAX16910CASA8/V+; MAX16910CASA9+; MAX16910CASA9/V+; TC1107-3.3VOA; TC1107-2.7VOATR; TC1107-2.7VOASP00025
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001370962,448-TLE4
Voltage Dropout (Max): 0.6V @ 200mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8
IC REG LINEAR POS ADJ 8DSO
IC REG LINEAR POS ADJ 8DSO
IC REG LDO ADJ 0.25A 8DSOP Product overview: TLE4253GSXUMA4 from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4253GSXUMA4 can be used for catalog matching and distributor lookup.
IC REG LDO ADJ 0.25A 8DSOP
IC REG LDO ADJ 0.25A 8DSOP
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LDO ADJ 0.25A 8DSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1099694-TLE4253GSXUMA4 | 448-TLE4253GSXUMA4TR-ND | 776-TLE4253GSXUMA4 | 2238532 | TLE4253GSXUMA4 | TLE4253GSXUMA4 | TLE4253GSXUMA4 | TLE4253GSXUMA4 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.25A LDO Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | SO-8; SOIC; Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | Other; DSO | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Reverse Voltage Protection; Enable | Reverse Voltage Protection | Enable |