Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | S6BP201A1AST2B00A |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 5 to ? volts |