Manufacturer: Infineon Technologies
Win Source Part Number: 141879-TLE4251GATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 300mA
Number of Regulators: 1
Output Current: 400mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5-11
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 400MA TO263-5 Product overview: TLE4251GATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4251GATMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
IC REG LIN POS ADJ 400MA TO263-5
IC REG LIN POS ADJ 400MA TO263-5
LDO Voltage Regulators LW Drop VOLT Tracker 400mA
IC REG LIN POS ADJ 400MA TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 141879-TLE4251GATMA1 | 776-TLE4251GATMA1 | 448-TLE4251GATMA1DKR-ND | 2156678 | TLE4251GATMA1 | TLE4251GATMA1 | TLE4251GATMA1 | TLE4251GATMA1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLE4251GATMA1 | 400MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Package Type | Other; PG-TO252-5-11 | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Life Cycle Stage | Maturity; Active | |||||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |