Manufacturer: Infineon Technologies
Win Source Part Number: 1269243-TLD5095EL
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TLD5095 - LITIX POWER - POWER LE
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1269243-TLD5095EL | TLD5095EL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TLD5095EL | LED Drivers |
| Package Type | SSOP; Other; 14-LSSOP (0.154", 3.90mm Width) Exposed Pad |