Infineon Technologies AG Isolated 3.3V 15V 1.5A LDO Voltage Regulator IC OM186STM

Description
LDO Regulator Pos 3.3V to 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM186STM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Isolated, 3.3V, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM186STM can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V to 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM186STM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Isolated, 3.3V, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM186STM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 3.3V 15V 1.5A LDO Voltage Regulator IC
699-OM186STM
Isolated 3.3V 15V 1.5A LDO Voltage Regulator IC 699-OM186STM
LDO Regulator Pos 3.3V to 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM186STM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Isolated, 3.3V, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM186STM can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V to 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM186STM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Isolated, 3.3V, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 15V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM186STM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - OM186STM - 1083118-OM186STM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - OM186STM
1083118-OM186STM
PMIC - PMIC - Voltage Regulators - Linear - OM186STM 1083118-OM186STM
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083118-OM186STM Packaging: Bulk Polarity: Positive Output Type: Adjustable Number of Pins: 3 Number of Outputs: 1 Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 25 V Alternative Parts (Cross-Reference): MIC29150-3.3WU; LD29150DT50R; UA7808CKCS; TL780-05KCS; UA7805CKCS; LD1086DT33TR; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 1.5 A Min Input Voltage: 5 V Reference Voltage: 1.27 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083118-OM186STM
Packaging: Bulk
Polarity: Positive
Output Type: Adjustable
Number of Pins: 3
Number of Outputs: 1
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 25 V
Alternative Parts (Cross-Reference): MIC29150-3.3WU; LD29150DT50R; UA7808CKCS; TL780-05KCS; UA7805CKCS; LD1086DT33TR;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 1.5 A
Min Input Voltage: 5 V
Reference Voltage: 1.27 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-OM186STM 1083118-OM186STM
Product Name Isolated 3.3V 15V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - OM186STM
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Bulk
Output Voltage 15 volts 15 volts
IOUT 1.5 amps 1.5 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data