IC REG LIN POS ADJ 70MA 8DSO Product overview: TLE4254EJAXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4254EJAXUMA2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8-27
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8-27
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8-27
IC REG LIN POS ADJ 70MA 8DSO
IC REG LIN POS ADJ 70MA 8DSO
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4254EJAXUMA2 | 448-TLE4254EJAXUMA2DKR-ND | TLE4254EJAXUMA2 | TLE4254EJAXUMA2 | TLE4254EJAXUMA2 |
| Product Name | 70MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Output Voltage | 2 volts | ||||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| Dropout Voltage | 0.2000 volts | 0.4000 volts |