Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4254GA TLE4254GA

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052236-TLE4254GA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.2V @ 70mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 70mA Family Name: TLE4254 Output Voltage: Tracking Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.4V @ 70mA Operating Supply Current: 80μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): LT3050IMSE#TR; LT3060ETS8#PBF; LT1120CS8#TR; LT3060ETS8; Introduction Date: November 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052236-TLE4254GA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.2V @ 70mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 70mA Family Name: TLE4254 Output Voltage: Tracking Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.4V @ 70mA Operating Supply Current: 80μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): LT3050IMSE#TR; LT3060ETS8#PBF; LT1120CS8#TR; LT3060ETS8; Introduction Date: November 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4254GA - 052236-TLE4254GA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4254GA
052236-TLE4254GA
PMIC - PMIC - Voltage Regulators - Linear - TLE4254GA 052236-TLE4254GA
Manufacturer: Infineon Technologies Win Source Part Number: 052236-TLE4254GA Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.2V @ 70mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 70mA Family Name: TLE4254 Output Voltage: Tracking Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.4V @ 70mA Operating Supply Current: 80μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): LT3050IMSE#TR; LT3060ETS8#PBF; LT1120CS8#TR; LT3060ETS8; Introduction Date: November 22, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052236-TLE4254GA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 70mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 70mA
Family Name: TLE4254
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.4V @ 70mA
Operating Supply Current: 80μA to 15mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): LT3050IMSE#TR; LT3060ETS8#PBF; LT1120CS8#TR; LT3060ETS8;
Introduction Date: November 22, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-5V 45V 0.07A LDO Voltage Regulator IC
699-TLE4254GA
-5V 45V 0.07A LDO Voltage Regulator IC 699-TLE4254GA
LDO Voltage Regulators LDO Lin Adj Neg/Pos -5V to 45V 0.07A Product overview: TLE4254GA from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 45V, 0.07A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 45V, 0.07A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4254GA can be used for catalog matching and distributor lookup.

LDO Voltage Regulators LDO Lin Adj Neg/Pos -5V to 45V 0.07A Product overview: TLE4254GA from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 45V, 0.07A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 45V, 0.07A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4254GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4254GA
LDO Voltage Regulators TLE4254GA
LDO Voltage Regulators LDO Lin Adj Neg/Pos -5V to 45V 0.07A

LDO Voltage Regulators LDO Lin Adj Neg/Pos -5V to 45V 0.07A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 052236-TLE4254GA 699-TLE4254GA TLE4254GA
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4254GA -5V 45V 0.07A LDO Voltage Regulator IC LDO Voltage Regulators
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SO-8; Other; PG-DSO-8 Other; Reel
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Regulator Type Standard; Low Dropout
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details