Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257 Product overview: OM7602STP from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 37V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM7602STP can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040759-OM7602STP
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 3 W
Number of Outputs: 1
Output Current: 1.5 A
Output Voltage: 37 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-257
Max Input Voltage: 41.25 V
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 3 W
Max Output Current: 1.5 A
Min Input Voltage: 4.25 V
Reference Voltage: 1.3 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-OM7602STP | 1040759-OM7602STP |
| Product Name | 1.2V 37V 1.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - OM7602STP |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; TO-257 | Other; TO-257 |
| Output Voltage | 37 volts | 37 volts |
| IOUT | 1.5 amps | 1.5 amps |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) |