Infineon Technologies AG 5V 200mA LDO Voltage Regulator IC TLE4263GM

Description
LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA Product overview: TLE4263GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4263GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA Product overview: TLE4263GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4263GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 200mA LDO Voltage Regulator IC
699-TLE4263GM
5V 200mA LDO Voltage Regulator IC 699-TLE4263GM
LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA Product overview: TLE4263GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4263GM can be used for catalog matching and distributor lookup.

LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA Product overview: TLE4263GM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4263GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4263GM - 052239-TLE4263GM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4263GM
052239-TLE4263GM
PMIC - PMIC - Voltage Regulators - Linear - TLE4263GM 052239-TLE4263GM
Manufacturer: Infineon Technologies Win Source Part Number: 052239-TLE4263GM Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Reset, Watchdog Output Current: 200mA Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-14 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 50μA to 23mA PSRR: 54dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052239-TLE4263GM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset, Watchdog
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-14
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 50μA to 23mA
PSRR: 54dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4263GM
LDO Voltage Regulators TLE4263GM
LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA

LDO Voltage Regulators 5V LW Drop VOLT REGULATOR 200mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4263GM - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4263GM
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4263GM
IC REG LINEAR VOLT TLE4263

IC REG LINEAR VOLT TLE4263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4263GM 052239-TLE4263GM TLE4263GM TLE4263GM
Product Name 5V 200mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4263GM LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Reel SO-14; Other; PG-DSO-14 SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.3500 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data