Buck Switching Regulator IC Positive 1 Output 39-QFN
Buck Switching Regulator IC Positive 1 Output 39-QFN
Buck Switching Regulator IC Positive 1 Output 39-QFN
Win Source Part Number: 1249841-TDA21590AUMA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Package / Case: 39-PowerVFQFN
Supplier Device Package: PG-IQFN-39
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TDA21590AUMA1TR,
Buck Switching Regulator IC Positive 1 Output 39-PowerVFQFN
IFX POWERSTAGE/DRIVER PG-IQFN-39
IC REG BUCK 39QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-TDA21590AUMA1DKR-ND | 1249841-TDA21590AUMA1 | TDA21590AUMA1 | TDA21590AUMA1 | TDA21590AUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck |