Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21320 TDA21320

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1265944-TDA21320 Family Name: TDA21320 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): U209B-MFPG3Y; U209B-MFPY; MAX17019ATM+T; Introduction Date: June 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1265944-TDA21320 Family Name: TDA21320 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): U209B-MFPG3Y; U209B-MFPY; MAX17019ATM+T; Introduction Date: June 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21320 - 1265944-TDA21320 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21320
1265944-TDA21320
PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21320 1265944-TDA21320
Manufacturer: Infineon Technologies Win Source Part Number: 1265944-TDA21320 Family Name: TDA21320 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): U209B-MFPG3Y; U209B-MFPY; MAX17019ATM+T; Introduction Date: June 04, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1265944-TDA21320
Family Name: TDA21320
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): U209B-MFPG3Y; U209B-MFPY; MAX17019ATM+T;
Introduction Date: June 04, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1265944-TDA21320
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TDA21320
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - AD41790-1 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
View Details
Gate Drivers - AUIRS2301STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details