Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | S6BP203A8FST2B00A |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 3.3 to ? volts |