Infineon Technologies AG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4251DATMA1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4251DATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4251DATMA1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4251DATMA1DKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4251DATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4251DATMA1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4251DATMA1CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4251DATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4251DATMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4251DATMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11

Buy Now Datasheet
Singapore, Singapore
400MA TO252 Voltage Regulator IC
776-TLE4251DATMA1
400MA TO252 Voltage Regulator IC 776-TLE4251DATMA1
IC REG LIN POS ADJ 400MA TO252-5 Product overview: TLE4251DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4251DATMA1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 400MA TO252-5 Product overview: TLE4251DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4251DATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLE4251DATMA1 - 103716-TLE4251DATMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4251DATMA1
103716-TLE4251DATMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4251DATMA1 103716-TLE4251DATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 103716-TLE4251DATMA1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 400mA Output Voltage: Tracking Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO252-5-11 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.52V @ 300mA Operating Supply Current: 300μA to 20mA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 103716-TLE4251DATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5-11
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.52V @ 300mA
Operating Supply Current: 300μA to 20mA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4251DATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4251DATMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4251DATMA1
IC REG LIN POS ADJ 400MA TO252-5

IC REG LIN POS ADJ 400MA TO252-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLE4251DATMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4251DATMA1
PMIC - Voltage Regulators - Linear TLE4251DATMA1
IC REG LIN POS ADJ 400MA TO252-5

IC REG LIN POS ADJ 400MA TO252-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4251DATMA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4251DATMA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4251DATMA1
IC REG LIN POS ADJ 400MA TO252-5

IC REG LIN POS ADJ 400MA TO252-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4251DATMA1DKR-ND 776-TLE4251DATMA1 103716-TLE4251DATMA1 TLE4251DATMA1 TLE4251DATMA1 TLE4251DATMA1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 400MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4251DATMA1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD Other; Tape & Reel (TR) Other; PG-TO252-5-11 DPAK DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data