Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5-11
IC REG LIN POS ADJ 400MA TO252-5
IC REG LIN POS ADJ 400MA TO252-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4251DNTMA1TR-ND | TLE4251DNTMA1 | TLE4251DNTMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |