IC REG BUCK ADJ 20A TSNP-21-1
IC REG BUCK ADJ 20A TSNP-21-1
IC REG BUCK ADJ 20A TSNP-21-1
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 448-TDA38826XUMA1CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 21-PowerUFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.9000 to 6 volts |