Infineon Technologies AG DC-DC Converters, Integrated POL Voltage Regulators TDA38827

Description
OptiMOS™ IPOL 25A single output high efficiency buck regulator The TDA38827 OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38827 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast constant on-time PWM engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point-of-load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Telecommunication infrastructure Designers who used this product also designed with IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
OptiMOS™ IPOL 25A single output high efficiency buck regulator The TDA38827 OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38827 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast constant on-time PWM engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point-of-load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Telecommunication infrastructure Designers who used this product also designed with IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated POL Voltage Regulators - TDA38827 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated POL Voltage Regulators
TDA38827
DC-DC Converters, Integrated POL Voltage Regulators TDA38827
OptiMOS™ IPOL 25A single output high efficiency buck regulator The TDA38827 OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38827 a small footprint solution, providing high-efficiency power delivery. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small size: 6 mm x 5 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast constant on-time PWM engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and datacom applications Distributed point-of-load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Edge computing Telecommunication infrastructure Designers who used this product also designed with IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET BSC030P03NS3 G | P-Channel Power MOSFET XDPE12284C-0000 | Digital Multiphase Controllers TDA21462 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module BSC011N03LSI | N-Channel Power MOSFET OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module IRLML6344 | N-Channel Power MOSFET 1 2

OptiMOS™ IPOL 25A single output high efficiency buck regulator

The TDA38827 OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast constant on-time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38827 a small footprint solution, providing high-efficiency power delivery.


Summary of Features

  • Wide input voltage range from 2.0 V to 17 V
  • Precision reference voltage (0.6 V +/- 0.5%)
  • Compensation free enhanced COT engine
  • Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency
  • Programmable switching frequency from 600 kHz to 2 MHz
  • Selectable soft-start time
  • Enhanced pre-bias start-up
  • Selectable OCP limit
  • Enable input with voltage monitoring capability
  • Power good output
  • Thermal shut down
  • Operating temp: -40 °C < Tj < 125 °C
  • Small size: 6 mm x 5 mm PQFN
  • Halogen-free and RoHS2 compliant with exemption 7a

Benefits

  • Easy to use fast constant on-time PWM engine
  • High efficiency
  • Accurate output voltage regulation
  • Superior transient response
  • Low BOM

Potential Applications

  • Server applications
  • Storage applications
  • Telecom and datacom applications
  • Distributed point-of-load power architectures
  • Artificial intelligence

Applications

  • 48 V intermediate bus converter (IBC)
  • Edge computing
  • Telecommunication infrastructure

Designers who used this product also designed with


  • IRLML6344 |
    N-Channel Power MOSFET
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • TDA21462 |
    Integrated Smart Power Stages
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • BSC011N03LSI |
    N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • IRLML6344 |
    N-Channel Power MOSFET
  • BSC030P03NS3 G |
    P-Channel Power MOSFET
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • TDA21462 |
    Integrated Smart Power Stages
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • BSC011N03LSI |
    N-Channel Power MOSFET
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • IRLML6344 |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Voltage Regulators
Product Number TDA38827
Product Name DC-DC Converters, Integrated POL Voltage Regulators
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS50162EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart, Status Flag
View Details
Power Distribution Switches, Load Drivers - BTS50302EKAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Auto Restart
View Details
Power Distribution Switches, Load Drivers - AUIPS1051LTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Management IC - 53169814 - Radwell International
Infineon Technologies AG
Specs
Regulator Category Switching
View Details