Switching Regulator
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S6BP202A1GST2B00A | S6BP202A1GST2B00A |
| Product Name | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP16 | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Output Voltage Type | Fixed; Fixed | |
| Output Voltage | 5 to ? volts |