Infineon Technologies AG DC-DC Converters, Integrated POL Voltage Regulators TDA38840

Description
OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38840 a small footprint, high efficiency solution for various point-of-load applications. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small Size: 5 mm x 6 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Telecommunication infrastructure Wireless Communication Designers who used this product also designed with TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet
Description
OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38840 a small footprint, high efficiency solution for various point-of-load applications. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small Size: 5 mm x 6 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Telecommunication infrastructure Wireless Communication Designers who used this product also designed with TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters, Integrated POL Voltage Regulators - TDA38840 - Infineon Technologies AG
Neubiberg, Germany
DC-DC Converters, Integrated POL Voltage Regulators
TDA38840
DC-DC Converters, Integrated POL Voltage Regulators TDA38840
OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38840 a small footprint, high efficiency solution for various point-of-load applications. Summary of Features Wide input voltage range from 2.0 V to 17 V Precision reference voltage (0.6 V +/- 0.5%) Compensation free enhanced COT engine Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency Programmable switching frequency from 600 kHz to 2 MHz Selectable soft-start time Enhanced pre-bias start-up Selectable OCP limit Enable input with voltage monitoring capability Power Good output Thermal shut down Operating temp: -40 °C < Tj < 125 °C Small Size: 5 mm x 6 mm PQFN Halogen-free and RoHS2 compliant with exemption 7a Benefits Easy to use fast Constant On-Time PWM Engine High efficiency Accurate output voltage regulation Superior transient response Low BOM Potential Applications Server applications Storage applications Telecom and Datacom applications Distributed Point-of-Load power architectures Artificial intelligence Applications 48 V intermediate bus converter (IBC) Consumer electronics Edge computing Telecommunication infrastructure Wireless Communication Designers who used this product also designed with TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE12284C-0000 | Digital Multiphase Controllers IPB020N10N5LF | N-Channel Power MOSFET IPB033N10N5LF | N-Channel Power MOSFET TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module 1 2

OptiMOS™ integrated point-of-load 40 A single output high efficiency buck regulator

The TDA38840 OptiMOS™ IPOL 40 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. It simplifies the design effort, while enabling an enhanced transient response and improved Vout regulation. The onboard PWM controller and OptiMOS™ 5 MOSFETs with integrated bootstrap diode make the TDA38840 a small footprint, high efficiency solution for various point-of-load applications.


Summary of Features

  • Wide input voltage range from 2.0 V to 17 V
  • Precision reference voltage (0.6 V +/- 0.5%)
  • Compensation free enhanced COT engine
  • Optional forced continuous conduction mode and diode emulation for enhanced light load efficiency
  • Programmable switching frequency from 600 kHz to 2 MHz
  • Selectable soft-start time
  • Enhanced pre-bias start-up
  • Selectable OCP limit
  • Enable input with voltage monitoring capability
  • Power Good output
  • Thermal shut down
  • Operating temp: -40 °C < Tj < 125 °C
  • Small Size: 5 mm x 6 mm PQFN
  • Halogen-free and RoHS2 compliant with exemption 7a

Benefits

  • Easy to use fast Constant On-Time PWM Engine
  • High efficiency
  • Accurate output voltage regulation
  • Superior transient response
  • Low BOM

Potential Applications

  • Server applications
  • Storage applications
  • Telecom and Datacom applications
  • Distributed Point-of-Load power architectures
  • Artificial intelligence

Applications

  • 48 V intermediate bus converter (IBC)
  • Consumer electronics
  • Edge computing
  • Telecommunication infrastructure
  • Wireless Communication

Designers who used this product also designed with


  • TDA21520 |
    Integrated Smart Power Stages
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IPB020N10N5LF |
    N-Channel Power MOSFET
  • IPB033N10N5LF |
    N-Channel Power MOSFET
  • TDA21535 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE12284C-0000 |
    Digital Multiphase Controllers
  • IPB020N10N5LF |
    N-Channel Power MOSFET
  • IPB033N10N5LF |
    N-Channel Power MOSFET
  • TDA21535 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Voltage Regulators
Product Number TDA38840
Product Name DC-DC Converters, Integrated POL Voltage Regulators
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L06F2XUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS3205G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Slew Rate Controlled
View Details
Gate Drivers - 2ED2184S06FXUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS409L1E3062ABUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Special Features Auto Restart
View Details
2 suppliers