Manufacturer: Infineon Technologies
Win Source Part Number: 1316417-TDA38820AUMA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 20A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz ~ 2MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: PG-IQFN-29-1
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 29-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TDA38820AUMA1CT,
RoHS Status: ROHS3 Compliant
Switching Regulator, Voltage-mode, 20A, 2000kHz Switching Freq-Max
IC REG BUCK ADJ 20A 29QFN
IFX POL PG-IQFN-29
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 29-PowerVFQFN
IFX POL PG-IQFN-29
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316417-TDA38820AUMA1 | TDA38820AUMA1 | TDA38820AUMA1 | TDA38820AUMA1 | TDA38820AUMA1 | TDA38820AUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 29-PowerVFQFN | Other; PG-IQFN-29 | Other; 29-PowerVFQFN | Other; 29-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 600 to 2000 kHz | 600 to 2000 kHz | 600 to 2000 kHz | 600 to 2000 kHz | 600 kHz |