Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38641-0000 TDA38641-0000

Description
OptiMOS™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID. A proprietary fast COT engine enables a fast transient response and reduces the board footprint. TDA38641-0000 offers best-in-class efficiency by using OptiMOS™ FETs, optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Fast COT with no ext compensation Support FCCM & DEM Pin programmable Vout, Fsw PMBUS interface for reporting 5 mm x 6 mm PQFN Pb-free, ROHS2 compliant with ex. 7a Benefits Superior transient response Accurate output voltage regulation High efficiency and high power density Fast constant on-time PWM engine Applications DC-DC power conversion for telecom infrastructure Edge computing
Request a Quote Datasheet
Description
OptiMOS™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID. A proprietary fast COT engine enables a fast transient response and reduces the board footprint. TDA38641-0000 offers best-in-class efficiency by using OptiMOS™ FETs, optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Fast COT with no ext compensation Support FCCM & DEM Pin programmable Vout, Fsw PMBUS interface for reporting 5 mm x 6 mm PQFN Pb-free, ROHS2 compliant with ex. 7a Benefits Superior transient response Accurate output voltage regulation High efficiency and high power density Fast constant on-time PWM engine Applications DC-DC power conversion for telecom infrastructure Edge computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38641-0000 - TDA38641-0000 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38641-0000
TDA38641-0000
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38641-0000 TDA38641-0000
OptiMOS™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID. A proprietary fast COT engine enables a fast transient response and reduces the board footprint. TDA38641-0000 offers best-in-class efficiency by using OptiMOS™ FETs, optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Fast COT with no ext compensation Support FCCM & DEM Pin programmable Vout, Fsw PMBUS interface for reporting 5 mm x 6 mm PQFN Pb-free, ROHS2 compliant with ex. 7a Benefits Superior transient response Accurate output voltage regulation High efficiency and high power density Fast constant on-time PWM engine Applications DC-DC power conversion for telecom infrastructure Edge computing

OptiMOS™ IPOL TDA38641-0000 is an easy-to-use, fully integrated, highly efficient 40 A synchronous buck regulator with pin programmability, and SVID.

A proprietary fast COT engine enables a fast transient response and reduces the board footprint. TDA38641-0000 offers best-in-class efficiency by using OptiMOS™ FETs, optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions.


Summary of Features

  • Wide input voltage range 3.0 - 17 V
  • Fast COT with no ext compensation
  • Support FCCM & DEM
  • Pin programmable Vout, Fsw
  • PMBUS interface for reporting
  • 5 mm x 6 mm PQFN
  • Pb-free, ROHS2 compliant with ex. 7a

Benefits

  • Superior transient response
  • Accurate output voltage regulation
  • High efficiency and high power density
  • Fast constant on-time PWM engine

Applications

  • DC-DC power conversion for telecom infrastructure
  • Edge computing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Voltage Regulators
Product Number TDA38641-0000
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38641-0000
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - AUIRS2181STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1000C-S24T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
PMIC - Voltage Regulators - Special Purpose - ASP1211-A80ZT - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Power Distribution Switches, Load Drivers - BTS500551TMAATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
Special Features Auto Restart
View Details