Infineon LDO Voltage Regulator TLE4250-2
Infineon LDO Voltage Regulator TLE4250-2
Infineon LDO Voltage Regulator TLE4250-2
IC REG LIN POS ADJ 50MA SCT595-5 Product overview: TLE42502GHTSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42502GHTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 102973-TLE42502GHTSA
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.1V @ 10mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 50mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-SCT595-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.3V @ 10mA
PSRR: 48dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595-5-1
IC REG LIN POS ADJ 50MA SCT595-5
IC REG LIN POS ADJ 50MA SCT595-5
LDO Voltage Regulators LDO Linear Vltg Tracker 4-45V 50 mA
IC REG LIN POS ADJ 50MA SCT595-5
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 2587104 | 776-TLE42502GHTSA1 | 102973-TLE42502GHTSA1 | TLE42502GHTSA1CT-ND | TLE42502GHTSA1 | TLE42502GHTSA1 | TLE42502GHTSA1 | TLE42502GHTSA1 |
| Product Name | Voltage Regulators | 50MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE42502GHTSA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; PG-SCT595-5 | Other; 6-SMD (5 Leads), Gull Wing | Other; 6-SMD (5 Leads), Gull Wing | ||||
| Output Voltage | 40 volts | |||||||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| Dropout Voltage | 0.1000 volts | 0.3000 volts | 0.3000 volts | 0.3000 volts |