IC REG BUCK BST TRPL 32QFN
Buck, Buck-Boost Switching Regulator IC Positive Fixed 1.1V, 1.5V, 3.3V 3 Output 4A, 1.2A, 600mA 32-WFQFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S6AP412AA8GN1C000 | S6AP412AA8GN1C000 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 4 to 0.6000 amps | 4 to 0.6000 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 32-WFQFN Exposed Pad |