Win Source Part Number: 999239-TDA386400000A
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TDA386400000AUMA
Switching Regulator IC Output
IC REG BUCK PROG 40A IQFN-36
IC REG BUCK PROG 40A IQFN-36
IC REG BUCK PROG 0.25V 36QFN
Buck Switching Regulator IC Positive Programmable 0.25V 1 Output 40A 36-PowerVFQFN
IFX POL PG-IQFN-36
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 999239-TDA386400000AUMA1 | 448-TDA386400000AUMA1TR-ND | TDA386400000AUMA1 | TDA386400000AUMA1 | TDA386400000AUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; 36-PowerVFQFN | Other; 36-PowerVFQFN | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.2500 to 3.04 volts | 0.2500 volts | 0.2500 to 3.04 volts |