Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8
IC REG LINEAR POS ADJ 250MA DSO8 Product overview: TLE4253EXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4253EXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series: Automotive, AEC-Q100, OPTIREG™
Package: Tape & Reel (TR) Cut Tape (CT)
Output Configuration: Positive
Output Type: Adjustable
Operating Temperature: -40°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-DSO-8
IC REG LINEAR POS ADJ 250MA DSO8
IC REG LINEAR POS ADJ 250MA DSO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4253EXUMA1TR-ND | 776-TLE4253EXUMA1 | TLE4253EXUMA1 | TLE4253EXUMA1 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA Voltage Regulator IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SO-8; SOIC; Other; Tape & Reel (TR) Cut Tape (CT) | ||
| Special Features | Reverse Voltage Protection | Enable |