Infineon Technologies AG Isolated 15V 1.5A LDO Voltage Regulator IC OM7815AIHM

Description
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM7815AIHM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM7815AIHM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM7815AIHM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM7815AIHM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 15V 1.5A LDO Voltage Regulator IC
699-OM7815AIHM
Isolated 15V 1.5A LDO Voltage Regulator IC 699-OM7815AIHM
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM7815AIHM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM7815AIHM can be used for catalog matching and distributor lookup.

Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-257AA Isolated Product overview: OM7815AIHM from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 15V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-OM7815AIHM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - OM7815AIHM - 1177775-OM7815AIHM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - OM7815AIHM
1177775-OM7815AIHM
PMIC - PMIC - Voltage Regulators - Linear - OM7815AIHM 1177775-OM7815AIHM
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177775-OM7815AIHM Packaging: Bulk Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Accuracy: 1 % Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 30 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Output Current: 1.5 A Min Input Voltage: 17.5 V Max Operating Temperature: 150 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177775-OM7815AIHM
Packaging: Bulk
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Accuracy: 1 %
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 30 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 1.5 A
Min Input Voltage: 17.5 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-OM7815AIHM 1177775-OM7815AIHM
Product Name Isolated 15V 1.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - OM7815AIHM
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk
Output Voltage 15 volts 15 volts
IOUT 1.5 amps 1.5 amps
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-2.5-RL7 - 860293-ADP3308ART-2.5-RL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details