Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PXE1110CDMG003XTMA1

Description
Win Source Part Number: 1341091-PXE1110CDMG0 03XTMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, Intel VR12.5 Standard Package: 4,000 Voltage - Output: Programmable Voltage - Input: 3V ~ 3.6V Number of Outputs: 6 Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-13 Temperature Range - Operating: -5°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: PXE1110
Request a Quote Datasheet
Description
Win Source Part Number: 1341091-PXE1110CDMG0 03XTMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, Intel VR12.5 Standard Package: 4,000 Voltage - Output: Programmable Voltage - Input: 3V ~ 3.6V Number of Outputs: 6 Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-13 Temperature Range - Operating: -5°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: PXE1110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - 1341091-PXE1110CDMG003XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
1341091-PXE1110CDMG003XTMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators 1341091-PXE1110CDMG003XTMA1
Win Source Part Number: 1341091-PXE1110CDMG0 03XTMA1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Package: Tape & Reel Applications: Controller, Intel VR12.5 Standard Package: 4,000 Voltage - Output: Programmable Voltage - Input: 3V ~ 3.6V Number of Outputs: 6 Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-40-13 Temperature Range - Operating: -5°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: PXE1110

Win Source Part Number: 1341091-PXE1110CDMG003XTMA1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Package: Tape & Reel
Applications: Controller, Intel VR12.5
Standard Package: 4,000
Voltage - Output: Programmable
Voltage - Input: 3V ~ 3.6V
Number of Outputs: 6
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-40-13
Temperature Range - Operating: -5°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: PXE1110

Buy Now Datasheet
Power Management IC 750-PXE1110CDMG003XTMA1
PRIMARION CONTROLLER Product overview: PXE1110CDMG003XTMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PXE1110CDMG003XT MA1 can be used for catalog matching and distributor lookup.

PRIMARION CONTROLLER Product overview: PXE1110CDMG003XTMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-PXE1110CDMG003XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - PXE1110CDMG003XTMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
PXE1110CDMG003XTMA1
PMIC - Voltage Regulators - DC DC Switching Controllers PXE1110CDMG003XTMA1
PRIMARION CONTROLLER

PRIMARION CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1341091-PXE1110CDMG003XTMA1 750-PXE1110CDMG003XTMA1 PXE1110CDMG003XTMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Power Management IC PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data