Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PXM1311BDN PXM1311BDN

Description
Manufacturer: Infineon Technologies Win Source Part Number: 755771-PXM1311BDN Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 755771-PXM1311BDN Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PXM1311BDN - 755771-PXM1311BDN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PXM1311BDN
755771-PXM1311BDN
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PXM1311BDN 755771-PXM1311BDN
Manufacturer: Infineon Technologies Win Source Part Number: 755771-PXM1311BDN Manufacturer Homepage: www.infineon.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 755771-PXM1311BDN
Manufacturer Homepage: www.infineon.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 755771-PXM1311BDN
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - PXM1311BDN
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - HPA00615DRVR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers