IC REG LINEAR POS ADJ 70MA 8DSO Product overview: TLE4254EJAXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4254EJAXUMA1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Manufacturer: Infineon Technologies
Win Source Part Number: 120704-TLE4254EJAXUM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 70mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 70mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8, e-Pad
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.4V @ 70mA
Operating Supply Current: 80μA to 15mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 70MA 8DSO
LDO Voltage Regulators High Accuracy LDO Voltage Tracking Reg
IC REG LINEAR POS ADJ 70MA 8DSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4254EJAXUMA1 | TLE4254EJAXUMA1TR-ND | 120704-TLE4254EJAXUMA1 | TLE4254EJAXUMA1 | TLE4254EJAXUMA1 | TLE4254EJAXUMA1 |
| Product Name | 70MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLE4254EJAXUMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SO-8; Other; PG-DSO-8, e-Pad | |||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| VIN | 45 volts | 45 volts | 45 volts | |||
| Dropout Voltage | 0.2000 volts | 0.4000 volts | 0.4000 volts |