Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-TO252-5-11
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-TO252-5-11
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-TO252-5-11
IC REG LIN POS ADJ 250MA TO252-5 Product overview: TLE4252DATMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4252DATMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 122399-TLE4252DATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 200mA
Number of Regulators: 1
Output Current: 250mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO252-5-11
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Tracking REGLTR 5V 250mA
IC REG LIN POS ADJ 250MA TO252-5
IC REG LIN POS ADJ 250MA TO252-5
IC REG LIN POS ADJ 250MA TO252-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4252DATMA1TR-ND | 776-TLE4252DATMA1 | 122399-TLE4252DATMA1 | TLE4252DATMA1 | TLE4252DATMA1 | TLE4252DATMA1 | TLE4252DATMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 250MA TO252 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4252DATMA1 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | Other; PG-TO252-5-11 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Special Features | Reverse Voltage Protection | Enable |