Infineon Technologies AG 0.2A LDO Voltage Regulator IC TLE4252G

Description
IC REG LDO ADJ 0.2A D2PAK Product overview: TLE4252G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4252G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.2A D2PAK Product overview: TLE4252G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4252G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
0.2A LDO Voltage Regulator IC
699-TLE4252G
0.2A LDO Voltage Regulator IC 699-TLE4252G
IC REG LDO ADJ 0.2A D2PAK Product overview: TLE4252G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4252G can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.2A D2PAK Product overview: TLE4252G from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLE4252G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLE4252G - 052234-TLE4252G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4252G
052234-TLE4252G
PMIC - PMIC - Voltage Regulators - Linear - TLE4252G 052234-TLE4252G
Manufacturer: Infineon Technologies Win Source Part Number: 052234-TLE4252G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: Tracking Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PG-TO263-5 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.6V @ 200mA Operating Supply Current: 150μA to 25mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052234-TLE4252G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: Tracking
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-TO263-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 150μA to 25mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4252G
LDO Voltage Regulators TLE4252G
LDO Voltage Regulators LINEAR VLTGE REG

LDO Voltage Regulators LINEAR VLTGE REG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TLE4252G 052234-TLE4252G TLE4252G
Product Name 0.2A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLE4252G LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; PG-TO263-5
IOUT 0.2500 amps 0.2500 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-1.8 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details