IC REG LIN POS ADJ 250MA 8DSO Product overview: TLE4253EXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4253EXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1108640-TLE4253EXUMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8, e-Pad
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 150μA to 15mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
INFINEON LDO VOLT REG TLE4253EXUMA2
INFINEON LDO VOLT REG TLE4253EXUMA2
INFINEON LDO VOLT REG TLE4253EXUMA2
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-27
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-27
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8-27
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN POS ADJ 250MA 8DSO
IC REG LIN POS ADJ 250MA 8DSO
IC REG LIN POS ADJ 250MA 8DSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4253EXUMA2 | 1108640-TLE4253EXUMA2 | 2584068P | TLE4253EXUMA2DKR-ND | TLE4253EXUMA2 | TLE4253EXUMA2 | TLE4253EXUMA2 | TLE4253EXUMA2 |
| Product Name | 250MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4253EXUMA2 | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel (TR) | SO-8; Other; PG-DSO-8, e-Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||||
| Output Voltage | -2 to 45 volts | |||||||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Dropout Voltage | 0.2800 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |