Infineon Technologies AG 50MA Voltage Regulator IC TLE4250GHUSA1

Description
IC REG LIN POS ADJ 50MA SCT595-5 Product overview: TLE4250GHUSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4250GHUSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 50MA SCT595-5 Product overview: TLE4250GHUSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4250GHUSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MA Voltage Regulator IC - 776-TLE4250GHUSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MA Voltage Regulator IC
776-TLE4250GHUSA1
50MA Voltage Regulator IC 776-TLE4250GHUSA1
IC REG LIN POS ADJ 50MA SCT595-5 Product overview: TLE4250GHUSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4250GHUSA1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 50MA SCT595-5 Product overview: TLE4250GHUSA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4250GHUSA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1127100-TLE4250GHUSA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1127100-TLE4250GHUSA1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1127100-TLE4250GHUSA1
Win Source Part Number: 1127100-TLE4250GHUSA 1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 50mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 3 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 40V Voltage - Output (Min/Fixed): Tracking Package / Case: 6-SMD (5 Leads), Gull Wing Supplier Device Package: PG-SCT595-5 Temperature Range - Operating: -40°C ~ 150°C (TJ) PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001667810,448-TLE4 250GHUSA1TR,ROCINFTL E4250GHUSA1,2156-TLE 4250GHUSA1 Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 10mA

Win Source Part Number: 1127100-TLE4250GHUSA1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 3 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): Tracking
Package / Case: 6-SMD (5 Leads), Gull Wing
Supplier Device Package: PG-SCT595-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001667810,448-TLE4250GHUSA1TR,ROCINFTLE4250GHUSA1,2156-TLE4250GHUSA1
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 10mA

Buy Now
 - TLE4250GHUSA1 - Rochester Electronics
Newburyport, MA, United States
Linear Voltage Regulator

Linear Voltage Regulator

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLE4250GHUSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4250GHUSA1
PMIC - Voltage Regulators - Linear TLE4250GHUSA1
IC REG LIN POS ADJ 50MA SCT595-5

IC REG LIN POS ADJ 50MA SCT595-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4250GHUSA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4250GHUSA1
IC REG LIN POS ADJ 50MA SCT595-5

IC REG LIN POS ADJ 50MA SCT595-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4250GHUSA1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4250GHUSA1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4250GHUSA1
IC REG LIN POS ADJ 50MA SCT595-5

IC REG LIN POS ADJ 50MA SCT595-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TLE4250GHUSA1 1127100-TLE4250GHUSA1 TLE4250GHUSA1 TLE4250GHUSA1 TLE4250GHUSA1 TLE4250GHUSA1
Product Name 50MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; SMD5 Other; 6-SMD (5 Leads), Gull Wing
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Dropout Voltage 0.3000 to ? volts 0.3000 volts 0.3000 volts
IQ 1.50E-4 amps 1.50E-4 amps 1.50E-4 amps 1.50E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24030RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details