Linear Voltage Regulator IC Positive Fixed 1 Output 200mA PG-DSO-20-35
IC REG LINEAR 5V 200MA DSO20 Product overview: TLE4263G from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4263G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA DSO20
IC REG LINEAR 5V 200MA DSO20
IC REG LINEAR 5V 200MA DSO20
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE4263GTR-ND | 776-TLE4263G | TLE4263G | TLE4263G | TLE4263G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | ||
| Special Features | Reverse Voltage Protection | Reset, Watchdog |