IC REG LINEAR POS ADJ 70MA 8DSO Product overview: TLE4254EJSXUMA2 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4254EJSXUMA2 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 936735-TLE4254EJSXUM
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable Output 70mA PG-DSO-8
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE4254
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4254EJSXUMA2DKR, TLE4254EJSXUMA2CT, SP001134876, TLE4254EJSXUMA2TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
IC REG LINEAR POS ADJ 70MA 8DSO
IC REG LINEAR POS ADJ 70MA 8DSO
IC REG LIN POS ADJ 70MA 8DSO
IC REG LINEAR POS ADJ 70MA 8DSO
LDO Voltage Regulators
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TLE4254EJSXUMA2 | 936735-TLE4254EJSXUMA2 | TLE4254EJSXUMA2CT-ND | 2238535P | TLE4254EJSXUMA2 | TLE4254EJSXUMA2 | 376-TLE4254EJSXUMA2 | TLE4254EJSXUMA2 | TLE4254EJSXUMA2 |
| Product Name | 70MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE4254EJSXUMA2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LIN POS ADJ 70MA 8DSO | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; Tape & Reel (TR) | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; DSO | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 2 volts | 45 volts | |||||||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |||
| VIN | 45 volts | 45 volts | 45 volts |