Acme Chip Technology Co., Limited Datasheets for Toggle Switches

Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40
Product Name Notes
PROCESS SEALED SUBMINIATURE ANTI
SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE 3PDT 5A 120V
SWITCH TOGGLE 4PDT 50MA 48V
SWITCH TOGGLE DPDT .4VA 28V
SWITCH TOGGLE DPDT 0.4VA 28V
SWITCH TOGGLE DPDT 100MA 125V
SWITCH TOGGLE DPDT 3A 125V
SWITCH TOGGLE DPDT 50MA 20V
SWITCH TOGGLE DPDT 50MA 48V
SWITCH TOGGLE DPDT 5A 120V
SWITCH TOGGLE DPST 15A 125V
SWITCH TOGGLE R/A DPDT .4VA 28V
SWITCH TOGGLE SP3T 0.4VA 28V
SWITCH TOGGLE SPDT .4VA 28V
SWITCH TOGGLE SPDT 0.4VA 20V
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH TOGGLE SPDT 100MA 125V
SWITCH TOGGLE SPDT 10A 125V
SWITCH TOGGLE SPDT 15A 12V
SWITCH TOGGLE SPDT 3A 120V
SWITCH TOGGLE SPDT 3A 125V
SWITCH TOGGLE SPDT 50MA 20V
SWITCH TOGGLE SPDT 50MA 48V
SWITCH TOGGLE SPDT 5A 120V
SWITCH TOGGLE SPST 0.4VA 20V
SWITCH TOGGLE SPST 10A 125V
SWITCH TOGGLE SPST 15A 125V
SWITCH TOGGLE SPST 15A 12V
SWITCH TOGGLE SPST 20A 125V
SWITCH TOGGLE SPST 20A 12V
SWITCH TOGGLE SPST 30A 12V
SWITCH TOGGLE SPST-NO 10A 125V
SWITCH TOGGLE
Toggle Switch, SPDT, On-(on), 20
Toggle Switch, SPDT, On-off-on,
Toggle Switch, SPST, On-off, 20A
Toggle Switches AWTT1504

<< Prev Next >>