SWITCH TOGGLE SPDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | ANT11SE1VQE |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | PC Pin |