Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT .4VA 28V
TOGGLE SW, 0.4VA, SPDT, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:CFT2 Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:-; Switch RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 563-1794-ND | CFT2-1DC-AW | 97AH8219 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Sw, 0.4Va, Spdt, Th; Switch Operation Nidec Copal Electronics |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |