Toggle Switches TOGGLE SWITCH
SINGLE POLE TOGGLE SWITCH ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CA205-73 | 77C6070 | CA205-73 |
| Product Name | Toggle Switches | Single Pole Toggle Switch Rohs Compliant Carling Technologies | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Terminal Type | Screw Terminals | Wire Leads; Wire Leads | |
| Standards / Compliances | RoHS | RoHS | |
| Operating Temperature | 32 to 185 F (0 to 85 C) | 32 to 185 F (0 to 85 C) | |
| Mechanical Life | 100000 |