Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 2449-ANT21SEBQE-ND | ANT21SEBQE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |