Acme Chip Technology Co., Limited Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| PROCESS SEALED SUBMINIATURE TOGG | |
| SUBMINIATURE TOGGLE/PC | |
| SWITCH TOGGLE 3PDT 25MA 20V | |
| SWITCH TOGGLE 3PDT 6A 125V | |
| SWITCH TOGGLE 4PDT 1A 28V | |
| SWITCH TOGGLE 4PDT 20A 125V | |
| SWITCH TOGGLE 4PDT 25MA 20V | |
| SWITCH TOGGLE 4PDT 6A 125V | |
| SWITCH TOGGLE 4PST 20A 125V | |
| SWITCH TOGGLE DP3T 0.4VA 20V | |
| SWITCH TOGGLE DP3T 5A 120V | |
| SWITCH TOGGLE DP3T 6A 125V | |
| SWITCH TOGGLE DPDT 10A 125V | |
| SWITCH TOGGLE DPDT 20A 125V | |
| SWITCH TOGGLE DPDT 25MA 20V | |
| SWITCH TOGGLE DPDT 6A 120V | |
| SWITCH TOGGLE DPDT 6A 125V | |
| SWITCH TOGGLE DPDT 6A 250V | |
| SWITCH TOGGLE SP3T 6A 125V | |
| SWITCH TOGGLE SPDT 0.4VA 20V | |
| SWITCH TOGGLE SPDT 0.5VA 28V | |
| SWITCH TOGGLE SPDT 20A 125V | |
| SWITCH TOGGLE SPDT 25MA 20V | |
| SWITCH TOGGLE SPDT 5A 120V | |
| SWITCH TOGGLE SPDT 6A 125V | |
| SWITCH TOGGLE SPST 0.4VA 28V | |
| SWITCH TOGGLE SPST 20A 125V | |
| SWITCH TOGGLE | |
| Toggle Switch, DPDT, Latched, 5A | |
| Toggle Switch, SPDT, (on)-off-(o | |
| Toggle Switch, SPDT, Latched, 5A | |
| Toggle Switch, SPDT, Momentary, | |
| Toggle Switch, SPDT, On-off-(on) | |
| Toggle Switch, SPDT, On-off-on, | |
| Toggle Switch, SPDT, On-on, 0.4A | |
| Toggle Switch, SPDT, On-on, 5A, | |
| Toggle Switches 8AMP T RATE TOGG |
| << Prev | Next >> |