SWITCH TOGGLE DPDT 3A 125V
TOGGLE SWITCH, DPDT, 3A, 125VAC; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Illumin
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | AML25FBF2CA04RX | 85C6047 |
| Product Name | Switches - Toggle Switches | Toggle Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Paddle | |
| Momentary Contact Switch Function | On-On-On | |
| Pole & Throw Specifications | SP3T | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |