Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 50MA 48V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 563-1771-ND | ATE2D-2F3-10-Z |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |