Acme Chip Technology Co., Limited Datasheets for Slide Switches

Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position. 
Slide Switches: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
ASE71256=AUTOSLIDE SWITCH
ASF7126004=ASF22LTR W/O TAPE
Linear IC's
MINI POWER SWITCH - SPDT
SLIDE SWITCH SPDT TH, RA
SUBMINIATURE SLIDE
SWITCH SLIDE 3PDT 3A 125V
SWITCH SLIDE 4P3T 0.4VA 20V
SWITCH SLIDE 4P3T 300MA 115V
SWITCH SLIDE 4PDT 0.4VA 20V
SWITCH SLIDE 4PDT 300MA 115V
SWITCH SLIDE 4PDT 300MA 125V
SWITCH SLIDE 4PDT 300MA 30V
SWITCH SLIDE 4PDT 3A 125V
SWITCH SLIDE 6PDT 0.4VA 20V
SWITCH SLIDE 6PDT 300MA 115V
SWITCH SLIDE DP3T 100MA 12V
SWITCH SLIDE DP3T 200MA 12V
SWITCH SLIDE DP3T 500MA 125V
SWITCH SLIDE DPDT 0.4VA 20V
SWITCH SLIDE DPDT 0.4VA 28V
SWITCH SLIDE DPDT 100MA 12V
SWITCH SLIDE DPDT 100MA 6V
SWITCH SLIDE DPDT 1A 30V
SWITCH SLIDE DPDT 200MA 12V
SWITCH SLIDE DPDT 300MA 115V
SWITCH SLIDE DPDT 300MA 125V
SWITCH SLIDE DPDT 300MA 4V
SWITCH SLIDE DPDT 3A 125V
SWITCH SLIDE DPDT 500MA 125V
SWITCH SLIDE DPDT 50MA 48V
SWITCH SLIDE DPDT 50MA 60V
SWITCH SLIDE DPDT 5A 120V
SWITCH SLIDE DPDT 5A 125V
SWITCH SLIDE DPDT 6A 125V
SWITCH SLIDE MINI,SPDT,O-O-O,RAH
SWITCH SLIDE MINI,SPDT,O-O-O,T,L
SWITCH SLIDE SP3T 0.4VA 28V
SWITCH SLIDE SP3T 100MA 12V
SWITCH SLIDE SP3T 100MA 30V
SWITCH SLIDE SP3T 200MA 12V
SWITCH SLIDE SP3T 20MA 15V
SWITCH SLIDE SP3T 300MA 4V
SWITCH SLIDE SP3T 300MA 6V
SWITCH SLIDE SPDT 0.2A 30V
SWITCH SLIDE SPDT 0.3A 125V
SWITCH SLIDE SPDT 0.4VA 20V
SWITCH SLIDE SPDT 0.4VA 28V
SWITCH SLIDE SPDT 100MA 12V
SWITCH SLIDE SPDT 100MA 6V
SWITCH SLIDE SPDT 1A 30V
SWITCH SLIDE SPDT 200MA 12V
SWITCH SLIDE SPDT 200MA 30V
SWITCH SLIDE SPDT 25MA 24V
SWITCH SLIDE SPDT 300MA 30V
SWITCH SLIDE SPDT 300MA 4V
SWITCH SLIDE SPDT 3A 120V
SWITCH SLIDE SPDT 3A 125V
SWITCH SLIDE SPDT 500MA 12V
SWITCH SLIDE SPDT 50MA 48V
SWITCH SLIDE SPDT 5A 120V
SWITCH SLIDE SPDT 5A 125V
SWITCH SLIDE SPDT 6A 125V
SWITCH SLIDE SPDT,O-O-O,PC,-TAB,
SWITCH SLIDE SPDT,O-O-O,RAH,-TAB
SWITCH SLIDE SPDT,O-O-O,RAV,-TAB
SWITCH SLIDE SPDTX2 100MA 6V
SWITCH SLIDE SPST 0.4VA 28V
SWITCH
Switches - Slide Switches
Switches

<< Prev Next >>