Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 50MA 48V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | AS2P-2M-10-Z-ND | AS2P-2M-10-Z |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | -4 to 185 F (-20 to 85 C) |
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Current Rating | 0.0500 amps | 0.0500 amps |