Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
Slide Switch SPDT Surface Mount, Right Angle
COMPACT DESIGN SMT SLIDE SWITCH
SLIDE SWITCH, SPDT, 0.025A, 24V, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:EG1215 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
SWITCH SLIDE SPDT 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG5720CT-ND | 1400-EG1215AA | EG1215AA | EG1215AA | 70AC7624 | EG1215AA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.025A, 24V, Smd; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Gull Wing | Gull Wing | Surface Mount Technology | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps |