50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole
4PDT, Locking
Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").
Slide Switch 4PDT Panel Mount
SLIDE SWITCH, 4PDT, 0.5A, 125VDC; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Panel, Through Hole; Product Range:50200 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:125V RoHS Compliant: Yes
SWITCH SLIDE 4PDT 3A 125V
Slide Switches 4PDT SLIDE SWITCH
| Conxall Corporation | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 50212LX | SC1821-ND | 41M0943 | 50212LX | 50212LX |
| Product Name | 50200 Series Slide Switches, 2 Position, 3 Pol... | Slide Switches | Slide Switch, 4Pdt, 0.5A, 125Vdc; Contact Configuration Switchcraft/conxall | Switches - Slide Switches | Slide Switches |
| Features | Locking Switch | ||||
| Terminal Type | Solder Terminals | Solder Terminals | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | 4PDT | 4PDT |