Grayhill, Inc. Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill 48BFSP1M2RT

Description
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48B Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48B Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill - 04M2936 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill
04M2936
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill 04M2936
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48B Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Product Range:48B Series; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
48BFSP1M2RT
Switches - Slide Switches 48BFSP1M2RT
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
48BFSP1M2RT
Slide Switches 48BFSP1M2RT
Slide Switches Slide Switch, Sub-Miniature, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Slide Switches Slide Switch, Sub-Miniature, SPDT, ON-NONE-ON, thru-hole mount, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 04M2936 48BFSP1M2RT 48BFSP1M2RT
Product Name Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
DC Voltage Rating 20 volts 20 volts
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Subminiature Slide - AS12CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers