Switchcraft, Inc. 50200 Series Slide Switches, 2 Position, 3 Pol... 50209LX

Description
50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 3PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").
Request a Quote Datasheet
Description
50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 3PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50200 Series Slide Switches, 2 Position, 3 Pol... - 50209LX - Conxall Corporation
Villa Park, IL, USA
50200 Series Slide Switches, 2 Position, 3 Pol...
50209LX
50200 Series Slide Switches, 2 Position, 3 Pol... 50209LX
50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 3PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").

50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole
3PDT, Locking
Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").

Supplier's Site
Slide Switches - SC2415-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SC2415-ND
Slide Switches SC2415-ND
Slide Switch 3PDT Panel Mount

Slide Switch 3PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
50209LX
Switches - Slide Switches 50209LX
SWITCH SLIDE 3PDT 3A 125V

SWITCH SLIDE 3PDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
50209LX
Slide Switches 50209LX
Slide Switches SLIDE SWITCH LOCKING

Slide Switches SLIDE SWITCH LOCKING

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 50209LX SC2415-ND 50209LX 50209LX
Product Name 50200 Series Slide Switches, 2 Position, 3 Pol... Slide Switches Switches - Slide Switches Slide Switches
Features Locking Switch
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347315P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
DIP Switches - 1571983-3 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details