Nidec Copal (USA) Corporation Slide Switches AS1D-2M-10-Z

Description
Slide Switch, Hyper-Miniature, SPDT, On
Request a Quote Datasheet
Description
Slide Switch, Hyper-Miniature, SPDT, On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2443271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443271
Slide Switches 2443271
Slide Switch, Hyper-Miniature, SPDT, On

Slide Switch, Hyper-Miniature, SPDT, On

Supplier's Site
Slide Switches - 2443270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2443270
Slide Switches 2443270
Nidec Components AS1D-2M-10-Z

Nidec Components AS1D-2M-10-Z

Supplier's Site
Switches - Slide Switches - 1376316-AS1D-2M-10-Z - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376316-AS1D-2M-10-Z
Switches - Slide Switches 1376316-AS1D-2M-10-Z
Win Source Part Number: 1376316-AS1D-2M-10-Z Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: AS Package: Tray Product Status: Active Base Product Number: AS1D-2M Mounting Type: Through Hole HTSUS: 8536.50.9050 ECCN: EAR99 Current Rating (Amps): 50mA (AC/DC) Contact Finish: Gold Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 48 V Voltage Rating - DC: 48 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Operating Force: 70 ~ 500gf Switch Travel: 2.20mm Actuator Length: 4.30mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376316-AS1D-2M-10-Z
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: AS
Package: Tray
Product Status: Active
Base Product Number: AS1D-2M
Mounting Type: Through Hole
HTSUS: 8536.50.9050
ECCN: EAR99
Current Rating (Amps): 50mA (AC/DC)
Contact Finish: Gold
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 48 V
Voltage Rating - DC: 48 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Operating Force: 70 ~ 500gf
Switch Travel: 2.20mm
Actuator Length: 4.30mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Slide Switches - 563-1579-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1579-ND
Slide Switches 563-1579-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
AS1D-2M-10-Z
Switches - Slide Switches AS1D-2M-10-Z
SWITCH SLIDE SPDT 50MA 48V

SWITCH SLIDE SPDT 50MA 48V

Supplier's Site
Slide Switch, Spdt, 0.05A, 48V, Th; Contact Configuration Nidec Copal Electronics - 56AC4701 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.05A, 48V, Th; Contact Configuration Nidec Copal Electronics
56AC4701
Slide Switch, Spdt, 0.05A, 48V, Th; Contact Configuration Nidec Copal Electronics 56AC4701
SLIDE SWITCH, SPDT, 0.05A, 48V, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.05A, 48V, TH; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:AS Series; Contact Current Max:50mA; Contact Voltage AC Max:48V; Contact Voltage DC Max:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2443271 2443270 1376316-AS1D-2M-10-Z 563-1579-ND AS1D-2M-10-Z 56AC4701
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.05A, 48V, Th; Contact Configuration Nidec Copal Electronics
Terminal Type PC Terminal PC Terminal Straight PC Pins Through Hole
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Size Miniature Standard
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-SS22SDH2LC - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Terminal Type Solder Terminals
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
View Details