Slide Switch SPDT Through Hole
SLIDE, 1A, SPDT, On-Off-On, PC Pin
SWITCH SLIDE SPDT 1A 30V
Slide Switches 1A @ 30VDC On-Off-On SPDT
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 600SP3S2M1Q-ND | 1400-600SP3S2M1Q | 600SP3S2M1Q | 600SP3S2M1Q |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Features | Dustproof | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Maintained Switch Function | Maintained; Three Position (Center-OFF) | Maintained; Three Position (No Center-OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |